TE Connectivity PCB Terminal Blocks 282836-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 2 Position, 30-16 AWG from Buchanan Te Connectivity features a pitch spacing of 5.08 mm and is designed for side wire entry. It is rated for a maximum current of 13.5 A and supports wire sizes ranging from 30 AWG to 16 AWG. The product is UL rated for 300 V and is suitable for field wiring applications with a suggested screw torque of 6.0 in-lbs. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This terminal block is ideal for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Terminal Block, PCB, 2 Position, 30-16 AWG from Buchanan Te Connectivity features a pitch spacing of 5.08 mm and is designed for side wire entry. It is rated for a maximum current of 13.5 A and supports wire sizes ranging from 30 AWG to 16 AWG. The product is UL rated for 300 V and is suitable for field wiring applications with a suggested screw torque of 6.0 in-lbs. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This terminal block is ideal for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 282836-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
282836-2
PCB Terminal Blocks 282836-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13.5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .05 - 1.3 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Screw Material : Brass Screw Plating Material : Nickel Thread Size : M3 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Header Wire Protection : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Clamp & Screw Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 13.5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .05 - 1.3
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Screw Material : Brass
  • Screw Plating Material : Nickel
  • Thread Size : M3

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Header
  • Wire Protection : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Clamp & Screw
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Pluggable Terminal Blocks - 3617667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3617667
Pluggable Terminal Blocks 3617667
TE Connectivity 282836-2

TE Connectivity 282836-2

Supplier's Site
Pluggable Terminal Blocks - 1354983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1354983
Pluggable Terminal Blocks 1354983
TE Connectivity 282836-2

TE Connectivity 282836-2

Supplier's Site
TERMI-BLOK PCB MOUNT 90 2P. - 282836-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMI-BLOK PCB MOUNT 90 2P.
282836-2
TERMI-BLOK PCB MOUNT 90 2P. 282836-2
TERMI-BLOK PCB MOUNT 90 2P.

TERMI-BLOK PCB MOUNT 90 2P.

Buy Now
Terminal Blocks - 282836-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-2
Terminal Blocks 282836-2
TER-BLK STK CONN

TER-BLK STK CONN

Buy Now
Terminal Blocks - 282836-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
282836-2
Terminal Blocks 282836-2
TERMI-BLOK PCB MOUNT 90 2P.

TERMI-BLOK PCB MOUNT 90 2P.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
282836-2
Terminal Blocks 282836-2
Terminal Blocks

Terminal Blocks

Buy Now
Connectors, Interconnects- Terminal Blocks -Wire to Board - 282836-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Wire to Board
282836-2
Connectors, Interconnects- Terminal Blocks -Wire to Board 282836-2
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: Buchanan Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Torque - Screw: 0.68 Nm (6 Lb-In) Color: Green

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminal Blocks -Wire to Board
Series: Buchanan
Package: Bulk
Product Status: Active
Number of Levels: 1
Positions Per Level: 2
Torque - Screw: 0.68 Nm (6 Lb-In)
Color: Green

Buy Now Datasheet
Terminal Blocks - Wire to Board - A98076-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A98076-ND
Terminal Blocks - Wire to Board A98076-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.197 in. CL; Sid - 70086275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.197 in. CL; Sid
70086275
Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.197 in. CL; Sid 70086275
Terminal Block Connector, Brass Contact Material Tin contact mating area plating Brass contact material, screw plating nickel.

Terminal Block Connector, Brass Contact Material

  • Tin contact mating area plating
    Brass contact material, screw plating nickel.
Supplier's Site
Fixed Terminal Blocks - 282836-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
282836-2
Fixed Terminal Blocks 282836-2
Fixed Terminal Blocks 5.0MM PCB MOUNT 2P

Fixed Terminal Blocks 5.0MM PCB MOUNT 2P

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity - 23C9697 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
23C9697
Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity 23C9697
TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 30-16AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.4mm²; Wire Connection Method:Screw; Rated Current:13.5A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282836-2 3617667 282836-2 282836-2 282836-2 282836-2 A98076-ND 70086275 282836-2 23C9697
Product Name PCB Terminal Blocks Pluggable Terminal Blocks TERMI-BLOK PCB MOUNT 90 2P. Terminal Blocks Terminal Blocks Connectors, Interconnects- Terminal Blocks -Wire to Board Terminal Blocks - Wire to Board Connector, Terminal Block; Wire Receptacle; 2 Pos.; 16-30 AWG; 0.197 in. CL; Sid Fixed Terminal Blocks Terminal Block, Pcb, 2 Position, 30-16Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB PCB; Through hole PCB PCB PCB PCB PCB
Approvals EU RoHS Compliant with Exemptions RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-4-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Barrier Strips - 1-1437416-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1776137-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details