Weidmüller Interface GmbH & Co. KG Surge protector Weidmüller VPU II 3+1 R 280V/40KA - 1352670000 1352670000

Description
Type II surge protection VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly below the limits prescribed by insulation co-ordination according to EN 60664-3 / DIN VDE 0110-3. This means that the whole installation is exposed to fewer malfunctions. The arresters VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller are co-ordinated using technical means. This means that decoupling between Types I, II and III is unnecessary. The arresters are tested according to product standard IEC 61643-11 / DIN EN 61643-11 and can be installed in systems according to IEC 61643-12 / VDE V0675-6-12 and IEC 62305-4 / VDE 0185-4. This lightning and surge protection device VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller is suited for installation in power supply systems.
Description
Type II surge protection VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly below the limits prescribed by insulation co-ordination according to EN 60664-3 / DIN VDE 0110-3. This means that the whole installation is exposed to fewer malfunctions. The arresters VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller are co-ordinated using technical means. This means that decoupling between Types I, II and III is unnecessary. The arresters are tested according to product standard IEC 61643-11 / DIN EN 61643-11 and can be installed in systems according to IEC 61643-12 / VDE V0675-6-12 and IEC 62305-4 / VDE 0185-4. This lightning and surge protection device VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller is suited for installation in power supply systems.
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmüller product 1352670000 is a Type II/III surge protection device designed for use in 230/400 V mains systems. It features a maximum continuous voltage of 280 V and a high energy absorption capacity with a short time to sparkover, ensuring effective protection against transient surge voltages. The device is pluggable and includes a thermal protection function, making it suitable for installation in distribution boards.

With dimensions of 71.2 mm in width, 106 mm in height, and 69 mm in depth, it has a net weight of 506 g. The operating temperature range is from -40 °C to 70 °C, and it can withstand humidity levels of 5 to 95% relative humidity. The surge protection device is rated for a discharge current of up to 40 kA and has a response time of = 25 ns. It is compatible with various connection types, including PUSH IN and screw connections, accommodating wire cross-sections from 0.14 mm² to 50 mm².

The product is classified under pollution severity 2 and surge voltage category III, meeting the requirements of IEC 61643-11. It is also ROHS compliant and has an IP20 protection degree. This surge protection device is suitable for various network types, including TN-C-S, TN-S, TT, and IT with N.

Datasheet Summary
Powered by GS/AI

The Weidmüller product 1352670000 is a Type II/III surge protection device designed for use in 230/400 V mains systems. It features a maximum continuous voltage of 280 V and a high energy absorption capacity with a short time to sparkover, ensuring effective protection against transient surge voltages. The device is pluggable and includes a thermal protection function, making it suitable for installation in distribution boards.

With dimensions of 71.2 mm in width, 106 mm in height, and 69 mm in depth, it has a net weight of 506 g. The operating temperature range is from -40 °C to 70 °C, and it can withstand humidity levels of 5 to 95% relative humidity. The surge protection device is rated for a discharge current of up to 40 kA and has a response time of = 25 ns. It is compatible with various connection types, including PUSH IN and screw connections, accommodating wire cross-sections from 0.14 mm² to 50 mm².

The product is classified under pollution severity 2 and surge voltage category III, meeting the requirements of IEC 61643-11. It is also ROHS compliant and has an IP20 protection degree. This surge protection device is suitable for various network types, including TN-C-S, TN-S, TT, and IT with N.

Suppliers

Company
Product
Description
Supplier Links
Surge protector Weidmüller VPU II 3+1 R 280V/40KA - 1352670000 -  - Automation24, Inc.
King of Prussia, PA, United States
Surge protector Weidmüller VPU II 3+1 R 280V/40KA - 1352670000
Surge protector Weidmüller VPU II 3+1 R 280V/40KA - 1352670000
Type II surge protection VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly below the limits prescribed by insulation co-ordination according to EN 60664-3 / DIN VDE 0110-3. This means that the whole installation is exposed to fewer malfunctions. The arresters VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller are co-ordinated using technical means. This means that decoupling between Types I, II and III is unnecessary. The arresters are tested according to product standard IEC 61643-11 / DIN EN 61643-11 and can be installed in systems according to IEC 61643-12 / VDE V0675-6-12 and IEC 62305-4 / VDE 0185-4. This lightning and surge protection device VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller is suited for installation in power supply systems.

Type II surge protection VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller offers surge protection that effectively reduce the interference coupling that can occur from transient surge voltages, even significantly below the limits prescribed by insulation co-ordination according to EN 60664-3 / DIN VDE 0110-3. This means that the whole installation is exposed to fewer malfunctions. The arresters VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller are co-ordinated using technical means. This means that decoupling between Types I, II and III is unnecessary. The arresters are tested according to product standard IEC 61643-11 / DIN EN 61643-11 and can be installed in systems according to IEC 61643-12 / VDE V0675-6-12 and IEC 62305-4 / VDE 0185-4. This lightning and surge protection device VPU II 3+1 R 280V/40KA-1352670000 from Weidmüller is suited for installation in power supply systems.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Surge Suppressors
Product Name Surge protector Weidmüller VPU II 3+1 R 280V/40KA - 1352670000
Device Type Surge protection device
Unlock Full Specs
to access all available technical data

Similar Products