Selec Controls USA Inc. Basic process indicator Selec PIC101N-CU PIC101N-CU

Description
The Selec PIC101N-CU Basic Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with a 24V DC sensor supply output. The PIC101N-CU is panel mounted with a supply voltage of 85-270V AC/DC.
Datasheet
Description
The Selec PIC101N-CU Basic Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with a 24V DC sensor supply output. The PIC101N-CU is panel mounted with a supply voltage of 85-270V AC/DC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic process indicator Selec PIC101N-CU -  - Automation24, Inc.
King of Prussia, PA, United States
Basic process indicator Selec PIC101N-CU
Basic process indicator Selec PIC101N-CU
The Selec PIC101N-CU Basic Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with a 24V DC sensor supply output. The PIC101N-CU is panel mounted with a supply voltage of 85-270V AC/DC.

The Selec PIC101N-CU Basic Process Indicator with TC / RTD / Analog Input has a single 4 digit LED display. The unit is °C/°F selectable with a 24V DC sensor supply output. The PIC101N-CU is panel mounted with a supply voltage of 85-270V AC/DC.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Digital LED Displays
Product Name Basic process indicator Selec PIC101N-CU
Character Type Numeric
Number of Characters 4 #
Width 97.9 mm (3.85 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details