Coilcraft, Inc. Inductors, Coils, Chokes Fixed Inductors XGL5030-472MEC

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Coilcraft Category: Inductors, Coils, Chokes Fixed Inductors Series: XGL5030 Package: Strip Product Status: Active Type: Molded Material - Core: Metal Composite Inductance: 4.7 µH Tolerance: ±20%
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Coilcraft Category: Inductors, Coils, Chokes Fixed Inductors Series: XGL5030 Package: Strip Product Status: Active Type: Molded Material - Core: Metal Composite Inductance: 4.7 µH Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Coilcraft Category: Inductors, Coils, Chokes Fixed Inductors Series: XGL5030 Package: Strip Product Status: Active Type: Molded Material - Core: Metal Composite Inductance: 4.7 µH Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Coilcraft
Category: Inductors, Coils, Chokes Fixed Inductors
Series: XGL5030
Package: Strip
Product Status: Active
Type: Molded
Material - Core: Metal Composite
Inductance: 4.7 µH
Tolerance: ±20%

Buy Now Datasheet
Inductor and Choke - 71-XGL5030-472MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-XGL5030-472MEC
Inductor and Choke 71-XGL5030-472MEC
POWER INDUCTOR, SHIELDED, COMPOS Product overview: XGL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL5030-472MEC can be used for catalog matching and distributor lookup.

POWER INDUCTOR, SHIELDED, COMPOS Product overview: XGL5030-472MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL5030-472MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XGL5030-472MEC
Product Name Inductors, Coils, Chokes Fixed Inductors Inductor and Choke
Technology Standard Molded
Application RF Choke
Configuration Fixed
Inductance Range 4.7 microH 4.7 microH
Operating Temperature -40 to 165 C (-40 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details