Coilcraft, Inc. XGL4012 Series Ultra-Low Loss Shielded Power Inductors XGL4012-101 XGL4012-101MEC

Description
XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings. The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency. Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.033 – 1.2 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Request a Quote Datasheet
Description
XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings. The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency. Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.033 – 1.2 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XGL4012 Series Ultra-Low Loss Shielded Power Inductors - XGL4012-101 XGL4012-101MEC - Coilcraft, Inc.
Cary, IL, USA
XGL4012 Series Ultra-Low Loss Shielded Power Inductors
XGL4012-101 XGL4012-101MEC
XGL4012 Series Ultra-Low Loss Shielded Power Inductors XGL4012-101 XGL4012-101MEC
XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings. The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency. Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.033 – 1.2 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations

XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency.
Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements.

  • Industry's lowest DCR and ultra-low AC losses
  • Superior current handling with soft saturation characteristics
  • Wide inductance range from 0.033 – 1.2 µH
  • AEC-Q200 qualified
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Supplier's Site Datasheet
XGL4012 Series Ultra-Low Loss Shielded Power Inductors - XGL4012-101 XGL4012-101MEC - Coilcraft, Inc.
Cary, IL, USA
XGL4012 Series Ultra-Low Loss Shielded Power Inductors
XGL4012-101 XGL4012-101MEC
XGL4012 Series Ultra-Low Loss Shielded Power Inductors XGL4012-101 XGL4012-101MEC
XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings. The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency. Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.033 – 1.2 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations

XGL4012 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
The XGL4012 series ensures optimal power efficiency and reliability, meeting the demands of various applications. With their advanced design and engineering, these power inductors deliver exceptional performance and enhance overall system efficiency.
Unlock the advantages of the XGL4012 Series Ultra-Low Loss Shielded Power Inductors, providing an optimal solution for all your power conversion requirements.

  • Industry's lowest DCR and ultra-low AC losses
  • Superior current handling with soft saturation characteristics
  • Wide inductance range from 0.033 – 1.2 µH
  • AEC-Q200 qualified
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XGL4012-101 XGL4012-101MEC
Product Name XGL4012 Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 0.1000 microH
DCR 0.0029 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details