Coilcraft, Inc. Fixed Inductors - XPL2010-822MLC XPL2010-822MLC

Description
Manufacturer: Coilcraft Win Source Part Number: 904051-XPL2010-822ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 503mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-822MLC, 2457-XPL2010-822ML_, 2457-XPL2010-822ML_- ND, 2457-XPL2010-822ML_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 904051-XPL2010-822ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 503mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-822MLC, 2457-XPL2010-822ML_, 2457-XPL2010-822ML_- ND, 2457-XPL2010-822ML_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-822MLC
904051-XPL2010-822MLC
Fixed Inductors - XPL2010-822MLC 904051-XPL2010-822MLC
Manufacturer: Coilcraft Win Source Part Number: 904051-XPL2010-822ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 503mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-822MLC, 2457-XPL2010-822ML_, 2457-XPL2010-822ML_- ND, 2457-XPL2010-822ML_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 904051-XPL2010-822MLC
Series: XPL2010
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 503mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-XPL2010-822MLC, 2457-XPL2010-822ML_, 2457-XPL2010-822ML_-ND, 2457-XPL2010-822ML_TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 904051-XPL2010-822MLC
Product Name Fixed Inductors - XPL2010-822MLC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-510 0201AF-510XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details