The XPL2010-681ML_ is a shielded power inductor in an ultra-miniature package, designed for high-efficiency power conversion with low DC resistance and soft saturation characteristics. It has an inductance of 0.68 µH with a 20% tolerance, a maximum DC resistance of 0.063 ©, a saturation current of 2.19 A at a 30% inductance drop, and a root mean square current rating of 2.1 A for a 40°C temperature rise. The component is AEC-Q200 qualified, operates from -40°C to +125°C ambient temperature, and is RoHS compliant and halogen free. It measures 2.0 x 1.0 x 1.0 mm and is supplied on a 7" or 13" reel with 8 mm wide plastic tape, 0.23 mm thickness, 4 mm pocket spacing, and 1.19 mm pocket depth. Storage temperature ranges from -55°C to +165°C for the component and -55°C to +80°C for tape and reel packaging.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-681 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |