The XPL2010-102 is a shielded power inductor from the XPL2010 series, designed for high-current applications with low DC resistance and soft saturation characteristics. It has an inductance of 1.0 µH with a tolerance of ±20%, a maximum DC resistance of 0.089 ohms, and a saturation current of 1.80 A at 30% inductance drop. The rated RMS current is 1.6 A at a 40°C temperature rise, with an operating ambient temperature range of -40°C to +125°C. The part is AEC-Q200 qualified, RoHS compliant, halogen-free, and features tin-silver-copper terminations. It is packaged in an 8 mm wide embossed plastic tape on a 7-inch or 13-inch reel, with a compact footprint suitable for space-constrained designs. The maximum part temperature is +165°C, and it supports up to three reflow cycles at 260°C. Moisture sensitivity level is 1, indicating unlimited floor life under standard conditions.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-102 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |