FIXED INDUCTOR 0.22UH SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL4018-221MEC |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Molded |
| Inductance Range | 0.2200 microH |
| Inductance Tolerance | 20 (+/- %) |