The XPL2010 series consists of ultra-miniature, magnetically shielded power inductors with a 2.0 mm × 1.0 mm footprint and 1.0 mm height, weighing 20 mg. They are AEC-Q200 qualified, RoHS compliant, halogen free, and feature a tin-silver-copper termination. The parts operate from -40°C to +125°C ambient with a maximum part temperature of +165°C and support up to three reflows at +260°C. Tape and reel packaging is 8 mm wide with 4 mm pocket spacing. Inductance values range from 0.10 µH to 220 µH, with DCR from 0.014 Ω to 21.1 Ω, and current ratings from 0.086 A to 4.60 A depending on the variant.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-821 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |