The XPL2010-183 is a shielded power inductor from the XPL2010 series, designed for high efficiency in compact power applications. It has an inductance of 18 µH with a tolerance of ±20%, a maximum DCR of 1.60 Ω, and a saturation current of 0.590 A at 30% inductance drop. The RMS current rating is 0.43 A for a 40°C temperature rise. The component operates over an ambient temperature range of -40°C to +125°C with a maximum part temperature of +165°C. It is AEC-Q200 qualified, RoHS compliant, halogen-free, and features tin-silver-copper terminations. The inductor is packaged in an 8 mm wide embossed plastic tape on a 7″ or 13″ reel, with a maximum height of 1.0 mm and footprint of 2.0 mm × 1.0 mm. It meets MSL level 1 moisture sensitivity and can withstand three reflow cycles at +260°C.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-183 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |