The XGL4018-121MEC is a shielded power inductor for DC-DC converter applications, featuring a low DC resistance and ultra-low AC losses. It has a 4.0 mm × 4.0 mm × 1.8 mm surface mount package and operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The inductance is 0.12 µH ±20%, with a typical DC resistance of 1.6 mΩ and a saturation current of 9.9 A at 10% inductance drop. It is AEC-Q200 qualified, RoHS compliant, halogen free, and uses tin-silver (96.5/3.5) over copper terminations. Tape and reel packaging is available in 7″ or 13″ reels with EIA-481 embossed plastic tape. Moisture sensitivity level is 1.
The revolutionary XGL4018 Series by Coilcraft is the epitome of cutting-edge power inductors. Unleash the potential of your DC-DC converters with unparalleled efficiency and performance. Engineered to perfection, these molded power inductors redefine industry standards with their astonishingly low DC and AC losses.
From frequencies spanning hundreds of kHz to an impressive 5+ MHz, experience an unrivaled level of precision. But that's not all! These marvels boast an extended range of inductance values, empowering you to customize your applications to perfection.
With the XGL4018 Series, Coilcraft has once again raised the bar, offering a unique blend of innovation, versatility, and exceptional quality that sets it apart from the rest. Upgrade to excellence today!
The revolutionary XGL4018 Series by Coilcraft is the epitome of cutting-edge power inductors. Unleash the potential of your DC-DC converters with unparalleled efficiency and performance. Engineered to perfection, these molded power inductors redefine industry standards with their astonishingly low DC and AC losses.
From frequencies spanning hundreds of kHz to an impressive 5+ MHz, experience an unrivaled level of precision. But that's not all! These marvels boast an extended range of inductance values, empowering you to customize your applications to perfection.
With the XGL4018 Series, Coilcraft has once again raised the bar, offering a unique blend of innovation, versatility, and exceptional quality that sets it apart from the rest. Upgrade to excellence today!
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL4018-121 XGL4018-121MEC |
| Product Name | XGL4018 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.1200 microH |
| DCR | 0.0020 ohms |