Coilcraft, Inc. Automotive 1uH 1MHz 12A Inductor and Choke XGL4020-102MEC

Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 12A 0.009Ohm DCR 1515 Automotive T/R Product overview: XGL4020-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 12A 0.009Ohm DCR 1515 Automotive T/R Product overview: XGL4020-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-102MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 1MHz 12A Inductor and Choke - 71-XGL4020-102MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 12A Inductor and Choke
71-XGL4020-102MEC
Automotive 1uH 1MHz 12A Inductor and Choke 71-XGL4020-102MEC
Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 12A 0.009Ohm DCR 1515 Automotive T/R Product overview: XGL4020-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-102MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 1uH 20% 1MHz Composite 12A 0.009Ohm DCR 1515 Automotive T/R Product overview: XGL4020-102MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-102MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Coilcraft Category: Inductors, Coils, Chokes Fixed Inductors Series: XGL4020 Package: Strip Product Status: Active Type: Molded Material - Core: Metal Composite Tolerance: ±20% Current Rating (Amps): 12 A Current - Saturation (Isat): 8.8A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Coilcraft
Category: Inductors, Coils, Chokes Fixed Inductors
Series: XGL4020
Package: Strip
Product Status: Active
Type: Molded
Material - Core: Metal Composite
Tolerance: ±20%
Current Rating (Amps): 12 A
Current - Saturation (Isat): 8.8A

Buy Now Datasheet
Fixed Inductors - XGL4020-102MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XGL4020-102MEC
Fixed Inductors XGL4020-102MEC
FIXED IND 1UH 12A 9 MOHM SMD

FIXED IND 1UH 12A 9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XGL4020-102MEC XGL4020-102MEC
Product Name Automotive 1uH 1MHz 12A Inductor and Choke Inductors, Coils, Chokes Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Technology Standard Molded
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers