Coilcraft, Inc. Automotive 2.2uH 1MHz 1.3A Inductor and Choke XPL2010-222MLC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.3A 0.173Ohm DCR Automotive T/R Product overview: XPL2010-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-222MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.3A 0.173Ohm DCR Automotive T/R Product overview: XPL2010-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-222MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 1.3A Inductor and Choke - 71-XPL2010-222MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 1.3A Inductor and Choke
71-XPL2010-222MLC
Automotive 2.2uH 1MHz 1.3A Inductor and Choke 71-XPL2010-222MLC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.3A 0.173Ohm DCR Automotive T/R Product overview: XPL2010-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-222MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 1.3A 0.173Ohm DCR Automotive T/R Product overview: XPL2010-222MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-222MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-222MLC
904049-XPL2010-222MLC
Fixed Inductors - XPL2010-222MLC 904049-XPL2010-222MLC
Manufacturer: Coilcraft Win Source Part Number: 904049-XPL2010-222ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 173mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-222MLC, 2457-XPL2010-222ML_, 2457-XPL2010-222ML_- ND, 2457-XPL2010-222ML_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 904049-XPL2010-222MLC
Series: XPL2010
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 173mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-XPL2010-222MLC, 2457-XPL2010-222ML_, 2457-XPL2010-222ML_-ND, 2457-XPL2010-222ML_TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XPL2010-222MLC 904049-XPL2010-222MLC
Product Name Automotive 2.2uH 1MHz 1.3A Inductor and Choke Fixed Inductors - XPL2010-222MLC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details