The XPL2010-683 is a shielded power inductor in the XPL2010 series, designed for high-efficiency power conversion in compact applications. It features a halogen-free, AEC-Q200 qualified composite core with a maximum operating temperature of +165°C and operates over an ambient temperature range of -40°C to +125°C. The part has an inductance of 68 µH ±20%, a DC resistance of 6.14 Ω maximum, and a saturation current of 0.210 A at a 30% inductance drop. It supports a root-mean-square current of 0.20 A with a 40°C temperature rise and has a self-resonant frequency of 13 MHz. The component is terminated in RoHS-compliant tin-silver-copper and is packaged in 7" or 13" reels with EIA-481 embossed plastic tape. Its physical dimensions match the XPL2010 series standard, with a weight of 20 mg and moisture sensitivity level 1. It meets MIL-STD-202 Method 215 for PCB washing and withstands three reflows at +260°C.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-683 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |