Coilcraft, Inc. XGL4015 Series Ultra-Low Loss Shielded Power Inductors XGL4015-121 XGL4015-121MEC

Description
The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters. The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability. These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.10 – 2.7 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Request a Quote Datasheet
Description
The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters. The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability. These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.10 – 2.7 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XGL4015 Series Ultra-Low Loss Shielded Power Inductors - XGL4015-121 XGL4015-121MEC - Coilcraft, Inc.
Cary, IL, USA
XGL4015 Series Ultra-Low Loss Shielded Power Inductors
XGL4015-121 XGL4015-121MEC
XGL4015 Series Ultra-Low Loss Shielded Power Inductors XGL4015-121 XGL4015-121MEC
The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters. The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability. These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.10 – 2.7 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations

The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters.
The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability.
These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency.

  • Industry's lowest DCR and ultra-low AC losses
  • Superior current handling with soft saturation characteristics
  • Wide inductance range from 0.10 – 2.7 µH
  • AEC-Q200 qualified
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Supplier's Site Datasheet
XGL4015 Series Ultra-Low Loss Shielded Power Inductors - XGL4015-121 XGL4015-121MEC - Coilcraft, Inc.
Cary, IL, USA
XGL4015 Series Ultra-Low Loss Shielded Power Inductors
XGL4015-121 XGL4015-121MEC
XGL4015 Series Ultra-Low Loss Shielded Power Inductors XGL4015-121 XGL4015-121MEC
The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters. The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability. These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency. Industry's lowest DCR and ultra-low AC losses Superior current handling with soft saturation characteristics Wide inductance range from 0.10 – 2.7 µH AEC-Q200 qualified RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations

The revolutionary XGL4015 Series by Coilcraft is the epitome of excellence in power inductors. Engineered with cutting-edge technology, these molded power inductors redefine industry standards. With our lowest DC losses and shallow AC losses, they are the ultimate solution for a wide range of DC-DC converters.
The XGL4015 has a wider range of inductance values and improved Irms current ratings. This empowers you to optimize power conversion efficiency and achieve unparalleled reliability. The XGL4015 Series is designed to meet the ever-evolving demands of modern electronic systems, offering unrivaled versatility and adaptability.
These power inductors embody Coilcraft's commitment to innovation, ensuring the highest levels of performance and efficiency.

  • Industry's lowest DCR and ultra-low AC losses
  • Superior current handling with soft saturation characteristics
  • Wide inductance range from 0.10 – 2.7 µH
  • AEC-Q200 qualified
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XGL4015-121 XGL4015-121MEC
Product Name XGL4015 Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 0.1200 microH
DCR 0.0028 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details