Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XGL3530-122MEC

Description
Win Source Part Number: 1272967-XGL3530-122M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3530 Type: Molded Package: Strip Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 73MHz Package / Case: Nonstandard DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 10.4 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3530-122MEC Current - Saturation (Isat): 5.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1272967-XGL3530-122M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3530 Type: Molded Package: Strip Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 73MHz Package / Case: Nonstandard DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 10.4 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3530-122MEC Current - Saturation (Isat): 5.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272967-XGL3530-122MEC
Inductors, Coils, Chokes - Fixed Inductors 1272967-XGL3530-122MEC
Win Source Part Number: 1272967-XGL3530-122M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3530 Type: Molded Package: Strip Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 73MHz Package / Case: Nonstandard DC Resistance (DCR): 12.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 10.4 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: COILCRAFT Other Names: 2457-XGL3530-122MEC Current - Saturation (Isat): 5.6A

Win Source Part Number: 1272967-XGL3530-122MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XGL3530
Type: Molded
Package: Strip
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 73MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Fake Threat In the Open Market: 84 pct.
Current Rating (Amps): 10.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: Vendor Undefined
Mfr: COILCRAFT
Other Names: 2457-XGL3530-122MEC
Current - Saturation (Isat): 5.6A

Buy Now
SMD 1.2uH Inductor and Choke - 71-XGL3530-122MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH Inductor and Choke
71-XGL3530-122MEC
SMD 1.2uH Inductor and Choke 71-XGL3530-122MEC
General Purpose Inductor, 1.2uH, 20%, 1 Element, Composite-Core, SMD, 1413, CHIP Product overview: XGL3530-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL3530-122MEC can be used for catalog matching and distributor lookup.

General Purpose Inductor, 1.2uH, 20%, 1 Element, Composite-Core, SMD, 1413, CHIP Product overview: XGL3530-122MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL3530-122MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272967-XGL3530-122MEC 71-XGL3530-122MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1.2uH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-13N 0201DS-13NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers