The XGL4030-301MEC is a shielded power inductor with a 0.30 µH inductance, 2.5 mΩ typical DCR, and a 130 MHz self-resonant frequency, designed for high-efficiency DC-DC conversion. It is packaged in a 4.0 × 4.0 × 3.0 mm surface-mount case and supports operating temperatures from -40°C to +125°C with a maximum part temperature of +165°C. The component is AEC-Q200 qualified, RoHS compliant, and halogen-free, with tin-silver (96.5/3.5) over copper terminations. It offers a saturation current of 8.0 A at 10% inductance drop and a rated current of 24.0 A at a 40°C temperature rise. Tape and reel packaging is available in 7″ and 13″ reels, with 500 and 2000 units per reel respectively.
The XGL4030 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and improved Irms current ratings. This series empowers engineers with unparalleled efficiency, reliability, and flexibility, ensuring optimal power conversion system designs.
Need parts for space, military or other critical applications?
See Coilcraft AE449PGA Series
The XGL4030 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and improved Irms current ratings. This series empowers engineers with unparalleled efficiency, reliability, and flexibility, ensuring optimal power conversion system designs.
Need parts for space, military or other critical applications?
See Coilcraft AE449PGA Series
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | XGL4030-301 XGL4030-301MEC | XGL4030-301 XGL4030-301MEC |
| Product Name | XGL4030 Series Ultra-Low Loss Shielded Power Inductors | XGL4030 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite | Composite |
| Application | Power Choke | Power Choke |
| Inductance Range | 0.3000 microH | 0.3000 microH |
| DCR | 0.0029 ohms | 0.0029 ohms |