The XGL4031 series comprises shielded power inductors with industry-lowest DCR and ultra-low AC losses across a wide frequency range, designed for DC-DC converters. The XGL4031-331MEC variant features a 0.33 µH inductance, 2.4 mΩ typical DCR, 130 MHz self-resonant frequency, and handles up to 9.0 A at 20% inductance drop and 26.4 A at 40°C temperature rise. It is AEC-Q200 qualified, RoHS compliant, halogen-free, and uses tin-silver (96.5/3.5) over copper terminations. The component measures 4.0 ± 0.3 mm square and 3.1 mm max height, with operating ambient temperature from âˆ'40°C to +125°C and maximum part temperature of +165°C. It is packaged in 7″ machine-ready reels with EIA-481 embossed plastic tape and has MSL 1 moisture sensitivity rating.
The XGL4031 Series showcases Coilcraft's lowest DC losses and exceptionally low AC losses, catering to diverse DC-DC converters. Experience extensive performance enhancements with an expanded range of inductance values and improved Irms current ratings. This series empowers engineers with unparalleled efficiency, reliability, and flexibility, ensuring optimal power conversion system designs.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL4031-331 XGL4031-331MEC |
| Product Name | XGL4031 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | RF Choke |
| Inductance Range | 0.3300 microH |
| DCR | 0.0029 ohms |