The XPL2010 series comprises ultra-miniature, magnetically shielded power inductors with AEC-Q200 qualification, designed for high-current applications in harsh environments. The parts feature a composite core, low DCR, and soft saturation characteristics, with a maximum operating temperature of +165°C and an ambient temperature range of -40°C to +125°C. The inductors are packaged in tape and reel, with a standard package size of 2.0 mm × 1.0 mm × 1.0 mm, and are RoHS compliant and halogen free. Termination is tin-silver-copper over nickel over silver-platinum, with moisture sensitivity level 1 and resistance to three reflows at +260°C. The XPL2010-101 variant has a nominal inductance of 0.10 µH, a maximum DCR of 0.018 Ω, an Isat of 4.60 A (30% drop), and an Irms of 4.2 A at a 40°C temperature rise.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-101 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |