XPL2010 series shielded power inductors are ultra-miniature, magnetically shielded components for surface mounting, rated for ambient temperatures from -40°C to +125°C with a maximum part temperature of +165°C. They meet AEC-Q200 qualifications and are halogen-free and RoHS compliant. The 22 µH variant has a DC resistance of 0.156 Ω nominal and 0.173 Ω maximum, a saturation current of 1.35 A at 30% inductance drop, and an RMS current rating of 0.96 A at 20°C rise and 1.3 A at 40°C rise. The inductor has a self-resonant frequency of 75 MHz, a weight of 20 mg, and is packaged in 8 mm wide embossed plastic tape on 7″ or 13″ reels. It supports three reflow cycles at +260°C and has MSL 1 moisture sensitivity rating.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-222 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |