ZE2401-AE is a low-profile common mode choke designed for USB and FPD-Link III/IV applications up to 13.5 Gbps, attenuating common mode noise while preserving differential signal integrity. It is packaged in an 0805 size with a 2.03 × 1.40 × 0.91 mm footprint, mounted using tape and reel packaging. The part operates from -40°C to +125°C ambient temperature and withstands up to three reflows at +260°C. It meets RoHS compliance and is moisture sensitive level 1. The common mode impedance exceeds 0.16 kΩ above 3.0 GHz, with 10 MHz, 100 MHz, and 500 MHz attenuation of 5.0 dB, 1.5 dB, and 5.3 dB respectively. Inductance is at least 30 nH per winding, with a DCR maximum of 0.35 Ω per winding, 250 Vrms isolation, and 100 mA Irms current per winding.
Refer to Designing Common Mode Filters for design guidance.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ZE2401-AE |
| Product Name | ZE2401 Series Low Profile Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.3500 ohms |