The XGL4040-472MEC is a shielded power inductor from the XGL4040 series, designed for DC-DC converters with low core and winding losses. It has a 4.7 µH inductance, a maximum DCR of 24.5 mΩ, and an Isat of 3.3 A at 30% inductance drop. The part supports an Irms current of 7.1 A with a 40°C temperature rise, operates at up to +165°C maximum part temperature, and is AEC-Q200 qualified. It features a composite core, tin-silver over copper terminations, and is RoHS compliant and halogen free. The device is housed in a surface-mount package measuring 4.0 × 4.0 × 4.0 mm with tape and reel packaging options.
The XGL4040 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the epitome of high-performance inductor technology. Designed specifically for a wide range of DC-DC converters, these molded power inductors redefine efficiency with their industry-leading attributes.
The XGL4040 Series boasts a wider range of inductance values, providing design flexibility and customization options to meet specific application requirements. This versatility empowers engineers to optimize power supply designs and achieve superior performance tailored to their unique needs.
Additionally, the XGL4040 Series features improved Irms current ratings, allowing for higher power handling capabilities without compromising efficiency or reliability.
Need parts for space, military or other critical applications?
See Coilcraft AE465PGA Series
The XGL4040 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the epitome of high-performance inductor technology. Designed specifically for a wide range of DC-DC converters, these molded power inductors redefine efficiency with their industry-leading attributes.
The XGL4040 Series boasts a wider range of inductance values, providing design flexibility and customization options to meet specific application requirements. This versatility empowers engineers to optimize power supply designs and achieve superior performance tailored to their unique needs.
Additionally, the XGL4040 Series features improved Irms current ratings, allowing for higher power handling capabilities without compromising efficiency or reliability.
Need parts for space, military or other critical applications?
See Coilcraft AE465PGA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL4040-472 XGL4040-472MEC |
| Product Name | XGL4040 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.0245 ohms |