Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 8.7A 0.015Ohm DCR 1515 T/R Product overview: XGL4030-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 1MHz, 8.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 1MHz, 8.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4030-222MEC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Win Source Part Number: 1329235-XGL4030-222M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 15mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-XGL4030-222ME_,
Current - Saturation (Isat): 7A
RoHS Status: ROHS3 Compliant
FIXED IND 2.2UH 8.7A 15MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-XGL4030-222MEC | 1329235-XGL4030-222MEC | XGL4030-222MEC |
| Product Name | 2.2uH 1MHz 8.7A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 165 C (-40 to 329 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Application | RF Choke |