The XPL2010-104 is a shielded power inductor with an inductance of 10 µH ±20%, a maximum DCR of 9.27 ohms, a saturation current of 0.232 A at 30% inductance drop, and a rated rms current of 0.17 A at a 40°C temperature rise. It operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The inductor is AEC-Q200 qualified, RoHS compliant, halogen free, and features tin-silver-copper terminations. It is packaged in tape and reel for surface mount applications, measuring 2.0 mm × 1.0 mm × 1.0 mm (L×W×H), and supports reflow soldering up to 260°C. The device is rated for 1000 hours at 125°C ambient with full current, with derating applicable for higher temperatures. The part sustains up to three reflow cycles, has MSL 1 moisture sensitivity, and meets MIL-STD-202 Method 215 for PCB washing.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-104 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |