The XPL2010-473 is a shielded, ultra-miniature power inductor from the XPL2010 series, designed for high-current applications with soft saturation and low DCR. It has an inductance of 47 µH with a tolerance of ±20%, a maximum DC resistance of 4.25 Ω, and a saturation current of 0.320 A for a 30% inductance drop. The rms current rating is 0.25 A for a 40°C temperature rise. The component measures 2.0 mm × 1.0 mm and weighs 20 mg, housed in a surface-mount package with tape and reel packaging options. It operates from -40°C to +125°C ambient with a maximum part temperature of +165°C, is RoHS compliant and halogen-free, and meets AEC-Q200 qualification standards.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-473 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |