The XGL3520-201MEC is a shielded power inductor from the XGL3520 series, designed for high-efficiency power delivery in automotive and industrial applications. It has an inductance of 0.20 µH with a typical DCR of 3.2 mΩ and a saturated current rating of 5.5 A at a 10% inductance drop. The device supports a maximum operating temperature of +165°C and is rated for an ambient temperature range of -40°C to +125°C with a 40°C temperature rise. It is AEC-Q200 qualified, RoHS compliant, halogen-free, and features tin-silver (96.5/3.5) over copper terminations. The component is packaged in a 7″ reel with EIA-481 embossed plastic tape, and has a size of 3.5 mm × 2.0 mm. The part is moisture resistant with MSL 1 rating and can withstand up to three reflow cycles at 260°C.
Introducing the XGL3520 Series of Ultra-Low Loss Shielded Power Inductors by Coilcraft, the industry's leader in efficient power delivery. With the industry's lowest Direct Current Resistance (DCR) and ultra-low AC losses across a wide inductance value, these inductors deliver superior current handling and offer soft saturation characteristics, allowing for stable performance even under high currents.
The XGL3520 series is designed to endure harsh conditions. Compliance with AEC-Q200 standards ensures robust performance from -40°C to +125°C, making these inductors perfect for challenging environments including automotive and industrial applications. The series offers a broad inductance value from 0.1 µH to 4.7 µH, accommodating a wide array of system requirements.
Committed to environmental responsibility, the XGL3520 series is RoHS-compliant and halogen-free. The terminations boast a Tin-silver (96.5/3.5) over copper construction, and are also available in COTS Plus tin-silver-copper and tin-lead terminations. The XGL3520 Series by Coilcraft isn't just an inductor - it's a game-changer in power management technology.
Introducing the XGL3520 Series of Ultra-Low Loss Shielded Power Inductors by Coilcraft, the industry's leader in efficient power delivery. With the industry's lowest Direct Current Resistance (DCR) and ultra-low AC losses across a wide inductance value, these inductors deliver superior current handling and offer soft saturation characteristics, allowing for stable performance even under high currents.
The XGL3520 series is designed to endure harsh conditions. Compliance with AEC-Q200 standards ensures robust performance from -40°C to +125°C, making these inductors perfect for challenging environments including automotive and industrial applications. The series offers a broad inductance value from 0.1 µH to 4.7 µH, accommodating a wide array of system requirements.
Committed to environmental responsibility, the XGL3520 series is RoHS-compliant and halogen-free. The terminations boast a Tin-silver (96.5/3.5) over copper construction, and are also available in COTS Plus tin-silver-copper and tin-lead terminations. The XGL3520 Series by Coilcraft isn't just an inductor - it's a game-changer in power management technology.
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | XGL3520-201 XGL3520-201MEC | XGL3520-201 XGL3520-201MEC |
| Product Name | XGL3520 Series Ultra-Low Loss Shielded Power Inductors | XGL3520 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite | Composite |
| Application | Power Choke | Power Choke |
| Inductance Range | 0.2000 microH | 0.2000 microH |
| DCR | 0.0037 ohms | 0.0037 ohms |