Coilcraft, Inc. XGL3530 Series Ultra-Low Loss Shielded Power Inductors XGL3530-122 XGL3530-122MEC

Description
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters. Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C). Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments. The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs. Industry's lowest DCR and ultra low AC losses over a wide frequency range Superior current handling with soft saturation characteristics AEC-Q200 qualified Wide inductance range up to 6.8 µH RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Description
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters. Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C). Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments. The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs. Industry's lowest DCR and ultra low AC losses over a wide frequency range Superior current handling with soft saturation characteristics AEC-Q200 qualified Wide inductance range up to 6.8 µH RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XGL3530-122 and XGL3530-122MEC are part of the XGL3530 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft, Inc. These inductors feature an inductance value of 1.2 ¬µH and are designed for applications requiring low DC resistance (DCR) and minimal AC losses across a wide frequency range. The DCR for this part is specified at 11.1 mOhms, contributing to its efficiency in power management. These inductors are AEC-Q200 qualified, making them suitable for automotive applications, and can operate in ambient temperatures ranging from -40¬8C to +125¬8C, with a maximum part temperature of +165¬8C. The inductors are RoHS compliant and halogen-free, ensuring they meet environmental standards. They are available with tin-silver (96.5/3.5) over copper terminations, which enhance solderability and durability. The XGL3530-122 and XGL3530-122MEC are packaged in tape and reel formats, with options for different termination types available upon request. These specifications make them a reliable choice for engineers looking for efficient power inductors in their designs.

Datasheet Summary
Powered by GS/AI

The XGL3530-122 and XGL3530-122MEC are part of the XGL3530 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft, Inc. These inductors feature an inductance value of 1.2 ¬µH and are designed for applications requiring low DC resistance (DCR) and minimal AC losses across a wide frequency range. The DCR for this part is specified at 11.1 mOhms, contributing to its efficiency in power management. These inductors are AEC-Q200 qualified, making them suitable for automotive applications, and can operate in ambient temperatures ranging from -40¬8C to +125¬8C, with a maximum part temperature of +165¬8C. The inductors are RoHS compliant and halogen-free, ensuring they meet environmental standards. They are available with tin-silver (96.5/3.5) over copper terminations, which enhance solderability and durability. The XGL3530-122 and XGL3530-122MEC are packaged in tape and reel formats, with options for different termination types available upon request. These specifications make them a reliable choice for engineers looking for efficient power inductors in their designs.

Suppliers

Company
Product
Description
Supplier Links
XGL3530 Series Ultra-Low Loss Shielded Power Inductors - XGL3530-122 XGL3530-122MEC - Coilcraft, Inc.
Cary, IL, USA
XGL3530 Series Ultra-Low Loss Shielded Power Inductors
XGL3530-122 XGL3530-122MEC
XGL3530 Series Ultra-Low Loss Shielded Power Inductors XGL3530-122 XGL3530-122MEC
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters. Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C). Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments. The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs. Industry's lowest DCR and ultra low AC losses over a wide frequency range Superior current handling with soft saturation characteristics AEC-Q200 qualified Wide inductance range up to 6.8 µH RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available

Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters.
Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C).
Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments.
The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs.

  • Industry's lowest DCR and ultra low AC losses over a wide frequency range
  • Superior current handling with soft saturation characteristics
  • AEC-Q200 qualified
  • Wide inductance range up to 6.8 µH
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet
XGL3530 Series Ultra-Low Loss Shielded Power Inductors - XGL3530-122 XGL3530-122MEC - Coilcraft, Inc.
Cary, IL, USA
XGL3530 Series Ultra-Low Loss Shielded Power Inductors
XGL3530-122 XGL3530-122MEC
XGL3530 Series Ultra-Low Loss Shielded Power Inductors XGL3530-122 XGL3530-122MEC
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters. Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C). Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments. The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs. Industry's lowest DCR and ultra low AC losses over a wide frequency range Superior current handling with soft saturation characteristics AEC-Q200 qualified Wide inductance range up to 6.8 µH RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations COTS Plus tin-silver-copper and tin-lead terminations available

Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters.
Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C).
Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments.
The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs.

  • Industry's lowest DCR and ultra low AC losses over a wide frequency range
  • Superior current handling with soft saturation characteristics
  • AEC-Q200 qualified
  • Wide inductance range up to 6.8 µH
  • RoHS-compliant, halogen free. 260°C compatible. Tin-silver (96.5/3.5) over copper terminations
  • COTS Plus tin-silver-copper and tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XGL3530-122 XGL3530-122MEC
Product Name XGL3530 Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application Power Choke
Inductance Range 1.2 microH
DCR 0.0128 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N0 016008C-6N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details