The XPL2010-823 is a shielded power inductor in the XPL2010 series, designed for high current applications with soft saturation and low DCR. It has an inductance of 82 µH with a ±20% tolerance, a maximum DCR of 6.90 ohms, and a saturation current of 0.200 A at a 30% inductance drop. The rated RMS current is 0.20 A for a 40°C temperature rise, with a self-resonant frequency of 12 MHz. The device is AEC-Q200 qualified, operates from -40°C to +125°C ambient temperature, and is RoHS compliant and halogen-free. It is supplied in tape and reel packaging on a 7" or 13" reel with 8 mm wide plastic tape. The component measures 2.0 mm × 1.0 mm × 1.0 mm and weighs 20 mg.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-823 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |