Coilcraft, Inc. Automotive 2.2uH 1MHz 8.9A Inductor and Choke XGL4020-222MEC

Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 8.9A 0.0215Ohm DCR 1515 Automotive T/R Product overview: XGL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 8.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 8.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 8.9A 0.0215Ohm DCR 1515 Automotive T/R Product overview: XGL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 8.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 8.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-222MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 1MHz 8.9A Inductor and Choke - 71-XGL4020-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 1MHz 8.9A Inductor and Choke
71-XGL4020-222MEC
Automotive 2.2uH 1MHz 8.9A Inductor and Choke 71-XGL4020-222MEC
Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 8.9A 0.0215Ohm DCR 1515 Automotive T/R Product overview: XGL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 8.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 8.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-222MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 8.9A 0.0215Ohm DCR 1515 Automotive T/R Product overview: XGL4020-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 1MHz, 8.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 1MHz, 8.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1272966-XGL4020-222MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272966-XGL4020-222MEC
Inductors, Coils, Chokes - Fixed Inductors 1272966-XGL4020-222MEC
Win Source Part Number: 1272966-XGL4020-222M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL4020 Package: Strip Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 21.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: COILCRAFT Other Names: 2457-XGL4020-222ME_T R,2457-XGL4020-222ME _,2457-XGL4020-222ME C,2457-XGL4020-222ME _ Current - Saturation (Isat): 6.2A

Win Source Part Number: 1272966-XGL4020-222MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XGL4020
Package: Strip
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: COILCRAFT
Other Names: 2457-XGL4020-222ME_TR,2457-XGL4020-222ME_,2457-XGL4020-222MEC,2457-XGL4020-222ME_
Current - Saturation (Isat): 6.2A

Buy Now Datasheet
Fixed Inductors - XGL4020-222MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XGL4020-222MEC
Fixed Inductors XGL4020-222MEC
FIXED IND 2.2UH 8.9A 21.5MOHM SM

FIXED IND 2.2UH 8.9A 21.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XGL4020-222MEC 1272966-XGL4020-222MEC XGL4020-222MEC
Product Name Automotive 2.2uH 1MHz 8.9A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-2N0 0402CT-2N0XJRW , 0402CT-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details