The XPL2010 series consists of ultra-miniature, magnetically shielded power inductors with a 2.0 mm × 1.0 mm footprint and 1.19 mm height, designed for high-current applications with low DCR and soft saturation. The parts are AEC-Q200 qualified, RoHS compliant, halogen-free, and feature tin-silver-copper terminations. They operate from -40°C to +125°C ambient with a maximum part temperature of +165°C and are rated for three reflows at +260°C. The XPL2010-331 variant has an inductance of 0.33 µH ±20%, a DC resistance of 0.031 Ω max, a saturated current of 3.05 A (30% drop), and a rated current of 2.6 A at 40°C rise. Tape-and-reel packaging is available in 2000 or 7500-piece reels with 8 mm wide plastic tape.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-331 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |