Coilcraft, Inc. Automotive 0.33uH 1MHz 2.6A Inductor and Choke XPL2010-331MLB

Description
Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 2.6A 0.035Ohm DCR Automotive T/R Product overview: XPL2010-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-331MLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 2.6A 0.035Ohm DCR Automotive T/R Product overview: XPL2010-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-331MLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.33uH 1MHz 2.6A Inductor and Choke - 71-XPL2010-331MLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 1MHz 2.6A Inductor and Choke
71-XPL2010-331MLB
Automotive 0.33uH 1MHz 2.6A Inductor and Choke 71-XPL2010-331MLB
Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 2.6A 0.035Ohm DCR Automotive T/R Product overview: XPL2010-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-331MLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 0.33uH 20% 1MHz Composite 2.6A 0.035Ohm DCR Automotive T/R Product overview: XPL2010-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 1MHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 1MHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XPL2010-331MLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - XPL2010-331MLB - 1017050-XPL2010-331MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-331MLB
1017050-XPL2010-331MLB
Fixed Inductors - XPL2010-331MLB 1017050-XPL2010-331MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017050-XPL2010-331M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 330 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 309 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Alternative Parts (Cross-Reference): SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M; FDSD0412-H-R33M=P3; FDSD0420D-R33M=P3; VLS201612HBX-R33M-1; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 2.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2.6 A Saturation Current: 1.9 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017050-XPL2010-331MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 330 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 309 MHz
Height: 1 mm
Width: 2.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 35 mΩ
Alternative Parts (Cross-Reference): SRP7028A-R33M; SRP1265A-R33M; SRP1238A-R33M; FDSD0412-H-R33M=P3; FDSD0420D-R33M=P3; VLS201612HBX-R33M-1;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 2.6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2.6 A
Saturation Current: 1.9 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XPL2010-331MLB 1017050-XPL2010-331MLB
Product Name Automotive 0.33uH 1MHz 2.6A Inductor and Choke Fixed Inductors - XPL2010-331MLB
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - A102197TR-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 350 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details