The XGL6060-152MEC is a shielded, composite-core power inductor in the XGL6060 series designed for DC-DC converters with ultra-low DC and AC losses. It has an inductance of 1.5 µH ±20%, a maximum DC resistance of 3.8 mΩ, and a saturation current of 18.3 A at 20% inductance drop. The part supports a continuous RMS current of 26.0 A with a 40°C temperature rise. AEC-Q200 qualified, it operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. The component is RoHS compliant, halogen free, and features tin-silver over copper terminations. It is packaged in 7″ machine-ready reel format (EIA-481 embossed plastic tape, 250 parts per reel), measures 6.0 mm × 6.0 mm × 6.0 mm, and weighs 1.41-1.56 g.
XGL6060 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
Need parts for space, military or other critical applications?
See Coilcraft AE526PGA Series
XGL6060 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
Need parts for space, military or other critical applications?
See Coilcraft AE526PGA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL6060-152 XGL6060-152MEC |
| Product Name | XGL6060 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0038 ohms |