Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XGL3520-222MEC

Description
Win Source Part Number: 1382163-XGL3520-222M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 31.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: Coilcraft Current - Saturation (Isat): 3.7A Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382163-XGL3520-222M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 31.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: Coilcraft Current - Saturation (Isat): 3.7A Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1382163-XGL3520-222MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382163-XGL3520-222MEC
Inductors, Coils, Chokes - Fixed Inductors 1382163-XGL3520-222MEC
Win Source Part Number: 1382163-XGL3520-222M EC Category: Inductors, Coils, Chokes>Fixed Inductors Series: XGL3520 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 50MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 31.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. Current Rating (Amps): 4.2 A Inductance Frequency - Test: 1 MHz REACH Status: Vendor Undefined Mfr: Coilcraft Current - Saturation (Isat): 3.7A Standard Package: 1 pcs

Win Source Part Number: 1382163-XGL3520-222MEC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: XGL3520
Type: Molded
Package: Strip
Shielding: Shielded
Size / Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 50MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 31.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: Vendor Undefined
Mfr: Coilcraft
Current - Saturation (Isat): 3.7A
Standard Package: 1 pcs

Buy Now Datasheet
SMD 2.2UH Inductor and Choke - 71-XGL3520-222MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH Inductor and Choke
71-XGL3520-222MEC
SMD 2.2UH Inductor and Choke 71-XGL3520-222MEC
FIXED INDUCTOR 2.2UH SMD Product overview: XGL3520-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL3520-222MEC can be used for catalog matching and distributor lookup.

FIXED INDUCTOR 2.2UH SMD Product overview: XGL3520-222MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL3520-222MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1382163-XGL3520-222MEC 71-XGL3520-222MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Configuration Fixed
Inductance Range 2.2 microH 2.2 microH
DCR 0.0318 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details