The XGL5050-103MEC is a shielded power inductor from the XGL5050 series, designed for DC-DC converters with ultra-low DC and AC losses. It has an inductance of 10.0 µH with ±20% tolerance, a typical DC resistance of 30.5 mΩ, and a saturation current of 2.5 A for a 10% inductance drop. The part handles a continuous current of 4.6 A at a 20°C temperature rise and 6.2 A at a 40°C rise. It is AEC-Q200 qualified, RoHS compliant, halogen free, and features tin-silver (96.5/3.5) over copper terminations. The component operates from -40°C to +125°C ambient with a maximum part temperature of +165°C. Its physical dimensions are 5.28 mm × 5.48 mm with a height of 5.10 mm maximum. The inductor is available in tape and reel packaging on 7-inch or 13-inch reels, with an unlimited floor life at <30°C/85% relative humidity.
XGL5050 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
Need parts for space, military or other critical applications?
See Coilcraft AE515PGA Series
XGL5050 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
Need parts for space, military or other critical applications?
See Coilcraft AE515PGA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL5050-103 XGL5050-103MEC |
| Product Name | XGL5050 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.0336 ohms |