Coilcraft, Inc. XKL1510 Series Ultra-Low Loss Shielded Power Inductors XKL1510-182

Description
Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics
Request a Quote
Description
Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XKL1510 series comprises shielded power inductors optimized for Analog Devices step-up DC/DC converters, with low AC and DC losses and soft saturation. The XKL1510-182 variant, as represented by XKL1510-182MED, has an inductance of 1.8 µH ±20%, a DCR of 1.2 mΩ typical, a saturation current of 27.5 A at 10% drop, and an RMS current of 40.5 A at 40°C rise. It operates from -40°C to +125°C ambient with a maximum temperature of +165°C. The part is AEC-Q200 qualified, RoHS compliant, halogen-free, and uses tin-silver over copper terminations. Packaged in 13-inch reels with 150 parts per reel, its dimensions are 15.2 mm × 16.2 mm × 10.25 mm and weight is 13.7 g.

Datasheet Summary
Powered by GS/AI

The XKL1510 series comprises shielded power inductors optimized for Analog Devices step-up DC/DC converters, with low AC and DC losses and soft saturation. The XKL1510-182 variant, as represented by XKL1510-182MED, has an inductance of 1.8 µH ±20%, a DCR of 1.2 mΩ typical, a saturation current of 27.5 A at 10% drop, and an RMS current of 40.5 A at 40°C rise. It operates from -40°C to +125°C ambient with a maximum temperature of +165°C. The part is AEC-Q200 qualified, RoHS compliant, halogen-free, and uses tin-silver over copper terminations. Packaged in 13-inch reels with 150 parts per reel, its dimensions are 15.2 mm × 16.2 mm × 10.25 mm and weight is 13.7 g.

Suppliers

Company
Product
Description
Supplier Links
XKL1510 Series Ultra-Low Loss Shielded Power Inductors - XKL1510-182 - Coilcraft, Inc.
Cary, IL, USA
XKL1510 Series Ultra-Low Loss Shielded Power Inductors
XKL1510-182
XKL1510 Series Ultra-Low Loss Shielded Power Inductors XKL1510-182
Optimized for Analog Devices step-up DC/DC converter Industry’s lowest AC and DC power losses High current handling with soft saturation characteristics
  • Optimized for Analog Devices step-up DC/DC converter
  • Industry’s lowest AC and DC power losses
  • High current handling with soft saturation characteristics
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number XKL1510-182
Product Name XKL1510 Series Ultra-Low Loss Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Composite
Application RF Choke
Inductance Range 1.8 microH
DCR 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N1 0402DC-6N1XJRW , 0402DC-6N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details