Coilcraft, Inc. Fixed Inductors - XPL2010-222MLB XPL2010-222MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230277-XPL2010-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 75 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 173 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 940 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230277-XPL2010-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 75 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 173 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 940 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XPL2010-222MLB - 1230277-XPL2010-222MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-222MLB
1230277-XPL2010-222MLB
Fixed Inductors - XPL2010-222MLB 1230277-XPL2010-222MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230277-XPL2010-222M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 2.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 75 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 173 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.3 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 1.3 A Saturation Current: 940 mA REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230277-XPL2010-222MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 2.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 75 MHz
Height: 1 mm
Width: 2.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 173 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.3 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.3 A
Saturation Current: 940 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1230277-XPL2010-222MLB
Product Name Fixed Inductors - XPL2010-222MLB
Technology Standard
Configuration Fixed
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details