Coilcraft, Inc. Automotive 3.3uH 1MHz 6.6A Inductor and Choke XGL4020-332MEC

Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 6.6A 0.034Ohm DCR 1515 Automotive T/R Product overview: XGL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 6.6A 0.034Ohm DCR 1515 Automotive T/R Product overview: XGL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-332MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 1MHz 6.6A Inductor and Choke - 71-XGL4020-332MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 6.6A Inductor and Choke
71-XGL4020-332MEC
Automotive 3.3uH 1MHz 6.6A Inductor and Choke 71-XGL4020-332MEC
Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 6.6A 0.034Ohm DCR 1515 Automotive T/R Product overview: XGL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-332MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 3.3uH 20% 1MHz Composite 6.6A 0.034Ohm DCR 1515 Automotive T/R Product overview: XGL4020-332MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL4020-332MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XGL4020-332MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XGL4020-332MEC
Fixed Inductors XGL4020-332MEC
FIXED IND 3.3UH 6.6A 34MOHM SMD

FIXED IND 3.3UH 6.6A 34MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XGL4020-332MEC XGL4020-332MEC
Product Name Automotive 3.3uH 1MHz 6.6A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details