The XPL2010 series consists of ultra-miniature, magnetically shielded power inductors with a 2.0 mm × 1.0 mm footprint and 1.1 mm height, designed for high-current applications in automotive and industrial circuits. Each component is AEC-Q200 qualified, halogen-free, and RoHS compliant, with a maximum operating temperature of +165°C and a storage temperature range of -55°C to +165°C. The series features composite cores, low DCR, and soft saturation characteristics. Components are packaged in 7″ or 13″ reels with EIA-481 embossed plastic tape, offering 2000 or 7500 units per reel. Moisture sensitivity level is MSL 1, with resistance to three reflows at +260°C. The XPL2010-333 variant has an inductance of 33 µH ±20%, a DC resistance of 2.59 Ω maximum, a saturation current of 0.41 A for a 20% inductance drop, and a rated RMS current of 0.31 A for a 40°C temperature rise at ambient temperatures up to +125°C.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-333 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |