The XPL2010-682 is a shielded power inductor in the XPL2010 series, designed for compact, high-efficiency power conversion. It is housed in a 2.0 x 1.0 x 1.0 mm surface-mount package. The part is AEC-Q200 qualified, RoHS compliant, and halogen free, with a maximum operating temperature of +165°C and an ambient temperature range of -40°C to +125°C. At 1 MHz, it has an inductance of 6.8 µH ±20%, a maximum DCR of 0.463 Ω, a saturation current of 0.725 A at 30% inductance drop, and a rated RMS current of 0.87 A at a 40°C temperature rise. The component supports three reflow cycles at +260°C and has MSL 1 moisture sensitivity. Tape and reel packaging is available in 2000 per 7″ reel or 7500 per 13″ reel.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-682 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |