Coilcraft, Inc. Fixed Inductors - XPL2010-473MLB XPL2010-473MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031398-XPL2010-473M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 17 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.96 Ω Alternative Parts (Cross-Reference): SRN4018-470M; SRN5040-470M; SRP1038A-470M; SLF6028T-470MR59-PF; SLF7045T-470MR75-PF; LQH44PN470MJ0L; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031398-XPL2010-473M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 17 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.96 Ω Alternative Parts (Cross-Reference): SRN4018-470M; SRN5040-470M; SRP1038A-470M; SLF6028T-470MR59-PF; SLF7045T-470MR75-PF; LQH44PN470MJ0L; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - XPL2010-473MLB - 1031398-XPL2010-473MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-473MLB
1031398-XPL2010-473MLB
Fixed Inductors - XPL2010-473MLB 1031398-XPL2010-473MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031398-XPL2010-473M LB Packaging: Cut Tape Termination: SMD/SMT Length: 2.2 mm Shielding: Shielded Inductance: 47 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Self Resonant Frequency: 17 MHz Height: 1 mm Width: 2.1 mm Categories: Fixed Inductors DC Resistance (DCR): 3.96 Ω Alternative Parts (Cross-Reference): SRN4018-470M; SRN5040-470M; SRP1038A-470M; SLF6028T-470MR59-PF; SLF7045T-470MR75-PF; LQH44PN470MJ0L; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 250 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 250 mA Saturation Current: 270 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031398-XPL2010-473MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.2 mm
Shielding: Shielded
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Self Resonant Frequency: 17 MHz
Height: 1 mm
Width: 2.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.96 Ω
Alternative Parts (Cross-Reference): SRN4018-470M; SRN5040-470M; SRP1038A-470M; SLF6028T-470MR59-PF; SLF7045T-470MR75-PF; LQH44PN470MJ0L;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 250 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 250 mA
Saturation Current: 270 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1031398-XPL2010-473MLB
Product Name Fixed Inductors - XPL2010-473MLB
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details