The XPL2010-472 is a shielded power inductor in the XPL2010 series, designed for high current applications with low DCR and soft saturation characteristics. It has an inductance of 4.7 µH with a tolerance of ±20%, a maximum DCR of 0.370 ohms, and a saturation current of 0.845 A at a 30% inductance drop. The rms current rating is 1.0 A at a 40°C temperature rise. The part is AEC-Q200 qualified, operates within an ambient temperature range of -40°C to +125°C, and has a maximum part temperature of +165°C. It is RoHS compliant, halogen free, and features tin-silver-copper terminations. The device is supplied in tape and reel packaging on 7-inch or 13-inch reels, with a size of 2.0 mm x 1.0 mm x 1.0 mm. The component withstands three reflow cycles at 260°C and has a moisture sensitivity level of 1.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-472 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |