The XPL2010-563 is a shielded power inductor in the XPL2010 series, designed for high-frequency power conversion in compact designs. It has an inductance of 56 µH with a tolerance of ±20%, a DC resistance of 4.48 ohms maximum, and a saturation current of 0.240 A for a 30% inductance drop. The component supports a temperature rise of 20°C at 0.17 A and 40°C at 0.24 A, with a maximum operating temperature of +165°C and an ambient range of -40°C to +125°C. The inductor is AEC-Q200 qualified, RoHS compliant, halogen-free, and has a magnetic shielded composite core. It is packaged in tape and reel for automated assembly, with a self-resonant frequency of 15 MHz, and is rated for three reflow cycles at +260°C. The device weighs 20 mg and measures 2.0 mm × 1.0 mm × 1.0 mm (L×W×H).
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-563 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |