Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters.
Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C).
Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments.
The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs.
Introducing the XGL3530 Series Ultra-Low Loss Shielded Power Inductors - the ultimate solution for power efficiency and reliability. These molded power inductors redefine performance standards with their lowest DC losses and shallow AC losses, making them ideal for a wide range of DC-DC converters.
Engineered to meet the highest quality standards, the XGL3530 Series is AEC certified, guaranteeing reliable operation in automotive applications spanning a wide temperature range (-40°C to +125°C).
Offering a wide inductance value of up to 6.8 µH, these power inductors provide versatility to suit various design requirements. They are RoHS-compliant, halogen-free, and 260°C compatible, ensuring compatibility with industry regulations and high-temperature environments.
The XGL3530 Series has tin-silver (96.5/3.5) over copper terminations, offering excellent solderability and durability. COTS Plus tin-silver-copper and tin-lead terminations are also available for specific application needs.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL3530-101 XGL3530-101MEC |
| Product Name | XGL3530 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.1000 microH |
| DCR | 0.0025 ohms |