Coilcraft, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XPL2010-472MLC XPL2010-472MLC

Description
Manufacturer: Coilcraft Win Source Part Number: 410465-XPL2010-472ML C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 410465-XPL2010-472ML C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XPL2010-472MLC
410465-XPL2010-472MLC
HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XPL2010-472MLC 410465-XPL2010-472MLC
Manufacturer: Coilcraft Win Source Part Number: 410465-XPL2010-472ML C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 410465-XPL2010-472MLC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 410465-XPL2010-472MLC
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (U - Z) - XPL2010-472MLC
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details