The XPL2010 series comprises ultra-miniature, magnetically shielded power inductors with a 2.0 mm × 1.0 mm footprint and 1.19 mm pocket depth for tape and reel packaging. Each part is AEC-Q200 qualified, RoHS compliant, halogen-free, and rated for operation from -40°C to +125°C ambient with a maximum part temperature of +165°C. The XPL2010-224ML_ variant has an inductance of 220 µH, a maximum DCR of 21.1 ohms, and an Irms current rating of 0.116 A for a 40°C temperature rise. It supports up to three reflows at 260°C and meets MSL level 1. Tape and reel packaging is available in 2000 per 7-inch reel or 7500 per 13-inch reel.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-224 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |