Coilcraft, Inc. ZC1818 Series High Current, High L Shielded Power Inductors ZC1818-AE ZC1818-AED

Description
Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high current applications AEC-Q200 qualified
Request a Quote
Description
Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high current applications AEC-Q200 qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZC1818 series are shielded power inductors optimized for high current applications, with a voltage rating of 85 V, low DCR, and soft saturation characteristics. The parts are AEC-Q200 qualified and operate from -40°C to +125°C ambient with a maximum part temperature of +165°C. They feature a composite core, RoHS compliant tin-silver over copper terminations, and are halogen free. The inductance for the ZC1818-AED variant is 8.2 µH ±20%, with a DCR of 6.0 mΩ minimum and 7.5 mΩ maximum. The part is supplied in tape and reel packaging, 13" reel with 150 pieces, 32 mm tape width, 0.4 mm thickness, 24 mm pocket spacing, and 10.26 mm pocket depth. Weight is 13.1 g. Moisture sensitivity level is 1 with unlimited floor life at <30°C / 85% RH.

Datasheet Summary
Powered by GS/AI

The ZC1818 series are shielded power inductors optimized for high current applications, with a voltage rating of 85 V, low DCR, and soft saturation characteristics. The parts are AEC-Q200 qualified and operate from -40°C to +125°C ambient with a maximum part temperature of +165°C. They feature a composite core, RoHS compliant tin-silver over copper terminations, and are halogen free. The inductance for the ZC1818-AED variant is 8.2 µH ±20%, with a DCR of 6.0 mΩ minimum and 7.5 mΩ maximum. The part is supplied in tape and reel packaging, 13" reel with 150 pieces, 32 mm tape width, 0.4 mm thickness, 24 mm pocket spacing, and 10.26 mm pocket depth. Weight is 13.1 g. Moisture sensitivity level is 1 with unlimited floor life at <30°C / 85% RH.

Suppliers

Company
Product
Description
Supplier Links
ZC1818 Series High Current, High L Shielded Power Inductors - ZC1818-AE ZC1818-AED - Coilcraft, Inc.
Cary, IL, USA
ZC1818 Series High Current, High L Shielded Power Inductors
ZC1818-AE ZC1818-AED
ZC1818 Series High Current, High L Shielded Power Inductors ZC1818-AE ZC1818-AED
Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high current applications AEC-Q200 qualified
  • Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics
  • High voltage rating of 85 V – higher than similar parts in the market
  • Low DCR and soft saturation characteristic for high current applications
  • AEC-Q200 qualified
Supplier's Site Datasheet
ZC1818 Series High Current, High L Shielded Power Inductors - ZC1818-AE ZC1818-AED - Coilcraft, Inc.
Cary, IL, USA
ZC1818 Series High Current, High L Shielded Power Inductors
ZC1818-AE ZC1818-AED
ZC1818 Series High Current, High L Shielded Power Inductors ZC1818-AE ZC1818-AED
Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics High voltage rating of 85 V – higher than similar parts in the market Low DCR and soft saturation characteristic for high current applications AEC-Q200 qualified
  • Optimized for the evaluation board STEVAL-L3751V12 from STMicroelectronics
  • High voltage rating of 85 V – higher than similar parts in the market
  • Low DCR and soft saturation characteristic for high current applications
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ZC1818-AE ZC1818-AED ZC1818-AE ZC1818-AED
Product Name ZC1818 Series High Current, High L Shielded Power Inductors ZC1818 Series High Current, High L Shielded Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Composite Composite
Application Power Choke Power Choke
Inductance Range 8.2 microH 8.2 microH
DCR 0.0075 ohms 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details