The XGL7015-152MEC is a shielded power inductor in the XGL7015 series, designed for DC-DC converters with ultra-low DC and AC losses. It has an inductance of 1.5 µH ±20%, a maximum DC resistance of 19.6 mΩ, and handles a saturation current of 7.3 A at 20% inductance drop. The component supports an operating temperature range from -40°C to +125°C with a 40°C temperature rise, and a maximum part temperature of +165°C. It is AEC-Q200 qualified, RoHS compliant, halogen-free, and features tin-silver (96.5/3.5) over copper terminations. The device is housed in a surface-mount package measuring 7.0 mm × 7.0 mm × 1.5 mm and is supplied on 7-inch or 13-inch machine-ready reels. The part exhibits soft saturation characteristics and is rated for up to 80 V operating voltage.
XGL7015 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
XGL7015 molded power inductors offer our lowest DC losses and extremely low AC losses for a wide range of DC-DC converters. Additional performance benefits include a wider range of inductance values and improved Irms current ratings.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL7015-152 XGL7015-152MEC |
| Product Name | XGL7015 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.0196 ohms |