The XPL2010 series consists of ultra-miniature, magnetically shielded power inductors with a 2.0 mm × 1.0 mm footprint and 1.2 mm height, designed for high-current applications with low DCR and soft saturation characteristics. All variants are AEC-Q200 qualified, RoHS compliant, halogen free, and feature tin-silver-copper terminations with MSL 1 moisture sensitivity. The series operates from -40°C to +125°C ambient with a maximum part temperature of +165°C and supports up to three reflow cycles at +260°C. The XPL2010-822 variant has an inductance of 8.2 µH, a DCR of 0.457 Ω max, an Isat of 0.670 A at 30% drop, and an Irms of 0.75 A at a 40°C temperature rise. Packaging is available in tape and reel formats with 2000 or 7500 units per reel.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-822 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |