The XPL2010 series consists of halogen-free, magnetically shielded power inductors with a compact 2.0 × 1.0 mm footprint, AEC-Q200 qualified for automotive applications, and rated for operation from -40°C to +125°C ambient with a maximum part temperature of +165°C. The inductors feature composite cores, RoHS-compliant tin-silver-copper terminations, and support reflow soldering up to three cycles at +260°C. They are packaged in 8 mm wide embossed plastic tape on 7″ or 13″ reels, with moisture sensitivity level 1. The XPL2010-332 variant has a nominal inductance of 2.2 µH, a maximum DCR of 0.173 Ω, an Isat of 1.35 A (30% drop), and an Irms of 1.3 A at 40°C rise.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-332 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |